SO-832-30ZI is a through-hole threaded self-clinching standoff designed for installation into aluminum sheets with a Rockwell B hardness of 50 or less. It has a nominal thread size of #8-32, a length of 0.937 inches, and a minimum hole size of 0.050 inches. The standoff features a flush head and installs permanently into sheets as thin as 0.025 inches. The ZI suffix indicates optional nickel plating for corrosion resistance. The part is part of the SO series, which includes variants for steel, aluminum, and stainless steel sheets, with specific recommendations based on material hardness.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-832-30ZI | SO-832-30ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |