SO-632-20ZI is a through-hole threaded self-clinching standoff designed for installation in steel or aluminum sheets with a Rockwell B hardness of 70 or less and a Brinell hardness of 125 or less. It features an M3.5 x 0.6 thread, a minimum hole size of 4.22 mm, a nominal barrel diameter of 5.39 mm, and a length of 20 in 32nds of an inch (0.625 in or 15.88 mm). The standoff installs with its head flush to the sheet surface and is suitable for clinching into thin materials as described for the SO series. The ZI suffix indicates optional nickel plating for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
PEM® brand thru-hole threaded standoffs are installed with their heads flush with one surface of the mounting sheet.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | SO-632-20ZI | SO-632-20ZI |
| Product Name | Thru-hole Threaded Standoffs - Types SO, SOA, SOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |