PennEngineering® Locating Pin, Spring-loaded - Metric PTL2-04-4-CN-3

Description
Reverse side of sheet is flush when plunger is retracted. Quick lockout feature holds plunger in retracted position. For use in sheets of HRB 80 or less. Available as Type PSL2 without lockout feature on special order.
Request a Quote
Description
Reverse side of sheet is flush when plunger is retracted. Quick lockout feature holds plunger in retracted position. For use in sheets of HRB 80 or less. Available as Type PSL2 without lockout feature on special order.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTL2™ is a spring-loaded plunger assembly with a quick lockout feature that holds the plunger in its fully retracted position, designed for positioning sliding components such as drawer slides and equipment consoles. The plunger and retainer are made of hardened carbon steel with a bright nickel over copper flash finish per ASTM B689, Type II, and the spring is 300 series stainless steel. It installs into sheets with a hardness of HRB 80 or less and requires a minimum hole diameter of 6.38 mm. The plunger diameter is 1.47 mm, length is 1.53 mm, and the maximum sheet thickness is 8.33 mm. The minimum distance from the hole center to the sheet edge is 8.64 mm. A version without the lockout feature, PSL2, is available on special order.

Datasheet Summary
Powered by GS/AI

PTL2™ is a spring-loaded plunger assembly with a quick lockout feature that holds the plunger in its fully retracted position, designed for positioning sliding components such as drawer slides and equipment consoles. The plunger and retainer are made of hardened carbon steel with a bright nickel over copper flash finish per ASTM B689, Type II, and the spring is 300 series stainless steel. It installs into sheets with a hardness of HRB 80 or less and requires a minimum hole diameter of 6.38 mm. The plunger diameter is 1.47 mm, length is 1.53 mm, and the maximum sheet thickness is 8.33 mm. The minimum distance from the hole center to the sheet edge is 8.64 mm. A version without the lockout feature, PSL2, is available on special order.

Suppliers

Company
Product
Description
Supplier Links
Locating Pin, Spring-loaded - Metric - PTL2-04-4-CN-3 - PennEngineering®
Danboro, PA, United States
Locating Pin, Spring-loaded - Metric
PTL2-04-4-CN-3
Locating Pin, Spring-loaded - Metric PTL2-04-4-CN-3
Reverse side of sheet is flush when plunger is retracted. Quick lockout feature holds plunger in retracted position. For use in sheets of HRB 80 or less. Available as Type PSL2 without lockout feature on special order.
  • Reverse side of sheet is flush when plunger is retracted.
  • Quick lockout feature holds plunger in retracted position.
  • For use in sheets of HRB 80 or less.
  • Available as Type PSL2 without lockout feature on special order.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Industrial Pins
Product Number PTL2-04-4-CN-3
Product Name Locating Pin, Spring-loaded - Metric
Pin Type Locating Pin, Spring-loaded - Metric
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-106-16 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1060 inch (2.69 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHS-167-16 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1670 inch (4.24 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHS-167-14 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1670 inch (4.24 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-106-14 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1060 inch (2.69 mm)
View Details
2 suppliers