PennEngineering® PEM Type MPP Self-clinching microPEM Pins - Metric MPP-1-5MM-1-50

Description
PEM Type MPP, self-clinching microPEM® pins are ideal for today’s compact electronic assemblies. Simply pressed into a properly sized mounting hole, these micro pins clinch permanently into place. They can be installed into a variety of sheet materials up to HRB 92/HB 195 in hardness and they offer excellent corrosion resistance. Features and Benefits Satisfy demanding micro positioning and alignment applications. Head mounts flush into panels as thin as 0.5mm. Chamfered end makes mating hole alignment easy. Can be installed into stainless steel sheets. Excellent corrosion resistance. Can be installed automatically. RoHS compliant
Request a Quote Datasheet
Description
PEM Type MPP, self-clinching microPEM® pins are ideal for today’s compact electronic assemblies. Simply pressed into a properly sized mounting hole, these micro pins clinch permanently into place. They can be installed into a variety of sheet materials up to HRB 92/HB 195 in hardness and they offer excellent corrosion resistance. Features and Benefits Satisfy demanding micro positioning and alignment applications. Head mounts flush into panels as thin as 0.5mm. Chamfered end makes mating hole alignment easy. Can be installed into stainless steel sheets. Excellent corrosion resistance. Can be installed automatically. RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PEM Type MPP Self-clinching microPEM Pins - Metric - MPP-1-5MM-1-50 - PennEngineering®
Danboro, PA, United States
PEM Type MPP Self-clinching microPEM Pins - Metric
MPP-1-5MM-1-50
PEM Type MPP Self-clinching microPEM Pins - Metric MPP-1-5MM-1-50
PEM Type MPP, self-clinching microPEM® pins are ideal for today’s compact electronic assemblies. Simply pressed into a properly sized mounting hole, these micro pins clinch permanently into place. They can be installed into a variety of sheet materials up to HRB 92/HB 195 in hardness and they offer excellent corrosion resistance. Features and Benefits Satisfy demanding micro positioning and alignment applications. Head mounts flush into panels as thin as 0.5mm. Chamfered end makes mating hole alignment easy. Can be installed into stainless steel sheets. Excellent corrosion resistance. Can be installed automatically. RoHS compliant

PEM Type MPP, self-clinching microPEM® pins are ideal for today’s compact electronic assemblies. Simply pressed into a properly sized mounting hole, these micro pins clinch permanently into place. They can be installed into a variety of sheet materials up to HRB 92/HB 195 in hardness and they offer excellent corrosion resistance.
Features and Benefits

  • Satisfy demanding micro positioning and alignment applications.
  • Head mounts flush into panels as thin as 0.5mm.
  • Chamfered end makes mating hole alignment easy.
  • Can be installed into stainless steel sheets.
  • Excellent corrosion resistance.
  • Can be installed automatically.
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Industrial Pins
Product Number MPP-1-5MM-1-50
Product Name PEM Type MPP Self-clinching microPEM Pins - Metric
Pin Type Groove; PEM Type MPP Self-clinching microPEM Pins - Metric
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-160-8 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1600 inch (4.06 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-116-5ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1160 inch (2.95 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHS-167-10 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1670 inch (4.24 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-281-10ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2810 inch (7.14 mm)
View Details
2 suppliers