Heyco Products, Inc. Heyco M9142 Nylon Locknut 1/4 NPT, Black M9142

Description
Heyco M9142 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Use with service cord
Request a Quote Datasheet
Description
Heyco M9142 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Use with service cord
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco M9142 Nylon Locknut 1/4 NPT, Black - 24610 - Waytek, Inc.
Chanhassen, MN, United States
Heyco M9142 Nylon Locknut 1/4 NPT, Black
24610
Heyco M9142 Nylon Locknut 1/4 NPT, Black 24610
Heyco M9142 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Use with service cord
  • Heyco M9142 Nylon Locknut
  • Category: Strain Reliefs
  • Manufacturer: Heyco
  • Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents
  • Flex nut style prevents cable kinking
  • Easy installation: push cable through strain relief and tighten dome nut
  • Use minimum size strain relief that fits your cable
  • Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft.
  • Temp rating Static: 239°F (115°C) to -40°F (-40°C)
  • Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
  • Use with service cord
Supplier's Site Datasheet
Lock Nuts - M9142 - bisco industries
Anaheim, CA, United States
Lock Nuts
M9142
Lock Nuts M9142
Lock Nuts

Lock Nuts

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. bisco industries
Product Category Nuts Nuts
Product Number 24610 M9142
Product Name Heyco M9142 Nylon Locknut 1/4 NPT, Black Lock Nuts
Type Locknut Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Insert Hex Lock Nuts - NE Series - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut; Locknut
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
Material Steel
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details
Nylon Hex Nut, M4 - 4689 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Hex Nut
Size M4
Material Plastic; Nylon
View Details
2 suppliers