Heyco Products, Inc. Cordgrips M8440

Description
Cordgrips
Request a Quote
Description
Cordgrips
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8440 Cordgrip from Bisco Industries is designed for liquid-tight strain relief protection. It features Acme threads that prevent skipping during installation and an integral sealing ring that ensures a reliable seal without the need for an O-ring. This product is rated IP68, making it suitable for environments requiring high levels of moisture protection, and is approved for NEMA 4, 4X, 6, and 6P applications. Constructed from nylon with a Buna N or TPE sealing gland, the M8440 is resistant to various chemicals, including salt water, weak acids, gasoline, and common solvents. It accommodates a wide range of cable diameters, from 0.490 inches (12.4 mm) to 1.000 inches (25.4 mm), and is designed to provide superior anti-vibration protection through its ratchet design. The product is certified under Underwriters,Äô Laboratories and the Canadian Standard Association, ensuring compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The M8440 Cordgrip from Bisco Industries is designed for liquid-tight strain relief protection. It features Acme threads that prevent skipping during installation and an integral sealing ring that ensures a reliable seal without the need for an O-ring. This product is rated IP68, making it suitable for environments requiring high levels of moisture protection, and is approved for NEMA 4, 4X, 6, and 6P applications. Constructed from nylon with a Buna N or TPE sealing gland, the M8440 is resistant to various chemicals, including salt water, weak acids, gasoline, and common solvents. It accommodates a wide range of cable diameters, from 0.490 inches (12.4 mm) to 1.000 inches (25.4 mm), and is designed to provide superior anti-vibration protection through its ratchet design. The product is certified under Underwriters,Äô Laboratories and the Canadian Standard Association, ensuring compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Cordgrips - M8440 - bisco industries
Anaheim, CA, United States
Cordgrips
M8440
Cordgrips M8440
Cordgrips

Cordgrips

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Sealing Glands
Product Number M8440
Product Name Cordgrips
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221716 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.6299 inch (16 mm)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details