Heyco Products, Inc. Cordgrips M4518

Description
Cordgrips
Request a Quote
Description
Cordgrips
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M4518 Cordgrip from Bisco Industries is designed for liquid-tight strain relief protection. It features Acme threads that prevent skipping during installation and an integral sealing ring that ensures a reliable seal without the need for an O-ring. This product is rated IP68, making it suitable for environments requiring high levels of moisture protection, and is approved for NEMA 4, 4X, 6, and 6P applications. Constructed from nylon with a Buna N or TPE sealing gland, the M4518 is resistant to various chemicals, including salt water, weak acids, gasoline, and common solvents. It accommodates cable diameters ranging from 0.095 inches (2.4 mm) to 0.290 inches (7.4 mm) and is designed to provide superior anti-vibration protection through its ratchet design. The product is certified under Underwriters' Laboratories and the Canadian Standard Association, ensuring compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The M4518 Cordgrip from Bisco Industries is designed for liquid-tight strain relief protection. It features Acme threads that prevent skipping during installation and an integral sealing ring that ensures a reliable seal without the need for an O-ring. This product is rated IP68, making it suitable for environments requiring high levels of moisture protection, and is approved for NEMA 4, 4X, 6, and 6P applications. Constructed from nylon with a Buna N or TPE sealing gland, the M4518 is resistant to various chemicals, including salt water, weak acids, gasoline, and common solvents. It accommodates cable diameters ranging from 0.095 inches (2.4 mm) to 0.290 inches (7.4 mm) and is designed to provide superior anti-vibration protection through its ratchet design. The product is certified under Underwriters' Laboratories and the Canadian Standard Association, ensuring compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Cordgrips - M4518 - bisco industries
Anaheim, CA, United States
Cordgrips
M4518
Cordgrips M4518
Cordgrips

Cordgrips

Supplier's Site Datasheet
Cable and Cord Grips - 3720-M4518-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
3720-M4518-ND
Cable and Cord Grips 3720-M4518-ND
"Cable Gland 0.10"" ~ 0.29"" (2.4mm ~ 7.4mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black"

"Cable Gland 0.10"" ~ 0.29"" (2.4mm ~ 7.4mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black"

Buy Now Datasheet

Technical Specifications

  bisco industries DigiKey
Product Category Sealing Glands Sealing Glands
Product Number M4518 3720-M4518-ND
Product Name Cordgrips Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4249615 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.7874 inch (20 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details