Heyco Products, Inc. Heyco M4516 Straight Cordgrip .115" to .25", 1/4 Thread Size, Black M4516

Description
Heyco M4516 Straight Cordgrip Category: Strain Reliefs Manufacturer: Heyco Dome Nut Operating Temperature: -22F (-30C) to 212F (100C) Standards: UL94 V-2 Use minimum size strain relief that fits your cable Use with service cord Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Cable Dia. Min-Max: .115-.250" Mounting Hole Sizes: .540" Engineered to keep liquids Gases and solid materials from entering into various enclosures Features a ratchet design that firmly grips the cable and provides superior vibration resistance Approved for use with NEMA type 6 enclosures (IP68) Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents We recommend using the cord grip with the smallest maximum diameter that will fit your application
Request a Quote Datasheet
Description
Heyco M4516 Straight Cordgrip Category: Strain Reliefs Manufacturer: Heyco Dome Nut Operating Temperature: -22F (-30C) to 212F (100C) Standards: UL94 V-2 Use minimum size strain relief that fits your cable Use with service cord Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Cable Dia. Min-Max: .115-.250" Mounting Hole Sizes: .540" Engineered to keep liquids Gases and solid materials from entering into various enclosures Features a ratchet design that firmly grips the cable and provides superior vibration resistance Approved for use with NEMA type 6 enclosures (IP68) Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents We recommend using the cord grip with the smallest maximum diameter that will fit your application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco M4516 Straight Cordgrip .115
Chanhassen, MN, United States
Heyco M4516 Straight Cordgrip .115" to .25", 1/4 Thread Size, Black
24589
Heyco M4516 Straight Cordgrip .115" to .25", 1/4 Thread Size, Black 24589
Heyco M4516 Straight Cordgrip Category: Strain Reliefs Manufacturer: Heyco Dome Nut Operating Temperature: -22F (-30C) to 212F (100C) Standards: UL94 V-2 Use minimum size strain relief that fits your cable Use with service cord Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Cable Dia. Min-Max: .115-.250" Mounting Hole Sizes: .540" Engineered to keep liquids Gases and solid materials from entering into various enclosures Features a ratchet design that firmly grips the cable and provides superior vibration resistance Approved for use with NEMA type 6 enclosures (IP68) Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents We recommend using the cord grip with the smallest maximum diameter that will fit your application
  • Heyco M4516 Straight Cordgrip
  • Category: Strain Reliefs
  • Manufacturer: Heyco
  • Dome Nut
  • Operating Temperature: -22F (-30C) to 212F (100C)
  • Standards: UL94 V-2
  • Use minimum size strain relief that fits your cable
  • Use with service cord
  • Temp rating Static: 239°F (115°C) to -40°F (-40°C)
  • Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
  • Cable Dia. Min-Max: .115-.250"
  • Mounting Hole Sizes: .540"
  • Engineered to keep liquids Gases and solid materials from entering into various enclosures
  • Features a ratchet design that firmly grips the cable and provides superior vibration resistance
  • Approved for use with NEMA type 6 enclosures (IP68)
  • Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents
  • We recommend using the cord grip with the smallest maximum diameter that will fit your application
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24589
Product Name Heyco M4516 Straight Cordgrip .115" to .25", 1/4 Thread Size, Black
Material Polyamide / Nylon®;

Nylon

Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074540 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.630 inch (16 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825010 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.5984 inch (15.2 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details