PennEngineering® High-Strength Studs - Type HFH/HFHS/HFHB - Metric HFHB-M10-30-X

Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet material distributes the axial tightening force over a large area thereby improving pull through resistance . HFHB (heavy-duty BUSBAR®) Studs are ideal for applications which demand superior electrical/mechanica l attachment points. Phosphor bronze studs offer twice the conductivity of carbon steel studs Types HFH and HFHS are for high-strength applications in sheets as thin as 1.30 mm . Type HFHB is for superior electrical/mechanica l attachment in copper. Type HFH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 85 or less and HB (Hardness Brinell) 165 or less. Type HFHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less. Type HFHB is recommended for use in copper sheets HRB (Rockwell “B” Scale) 55 or less and HB (Hardness Brinell) 83 or less. The electrical resistance (tested at 10 amps DC) between phosphor bronze studs and copper busbars is below 104µ ohms and 62µ ohms, after repeated thermal and mechanical cycling.
Request a Quote Datasheet
Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet material distributes the axial tightening force over a large area thereby improving pull through resistance . HFHB (heavy-duty BUSBAR®) Studs are ideal for applications which demand superior electrical/mechanica l attachment points. Phosphor bronze studs offer twice the conductivity of carbon steel studs Types HFH and HFHS are for high-strength applications in sheets as thin as 1.30 mm . Type HFHB is for superior electrical/mechanica l attachment in copper. Type HFH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 85 or less and HB (Hardness Brinell) 165 or less. Type HFHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less. Type HFHB is recommended for use in copper sheets HRB (Rockwell “B” Scale) 55 or less and HB (Hardness Brinell) 83 or less. The electrical resistance (tested at 10 amps DC) between phosphor bronze studs and copper busbars is below 104µ ohms and 62µ ohms, after repeated thermal and mechanical cycling.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Strength Studs - Type HFH/HFHS/HFHB - Metric - HFHB-M10-30-X - PennEngineering®
Danboro, PA, United States
High-Strength Studs - Type HFH/HFHS/HFHB - Metric
HFHB-M10-30-X
High-Strength Studs - Type HFH/HFHS/HFHB - Metric HFHB-M10-30-X
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet material distributes the axial tightening force over a large area thereby improving pull through resistance . HFHB (heavy-duty BUSBAR®) Studs are ideal for applications which demand superior electrical/mechanica l attachment points. Phosphor bronze studs offer twice the conductivity of carbon steel studs Types HFH and HFHS are for high-strength applications in sheets as thin as 1.30 mm . Type HFHB is for superior electrical/mechanica l attachment in copper. Type HFH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 85 or less and HB (Hardness Brinell) 165 or less. Type HFHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less. Type HFHB is recommended for use in copper sheets HRB (Rockwell “B” Scale) 55 or less and HB (Hardness Brinell) 83 or less. The electrical resistance (tested at 10 amps DC) between phosphor bronze studs and copper busbars is below 104µ ohms and 62µ ohms, after repeated thermal and mechanical cycling.

PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet material distributes the axial tightening force over a large area thereby improving pull through resistance .
HFHB (heavy-duty BUSBAR®) Studs are ideal for applications which demand superior electrical/mechanical attachment points. Phosphor bronze studs offer twice the conductivity of carbon steel studs

  • Types HFH and HFHS are for high-strength applications in sheets as thin as 1.30 mm .
  • Type HFHB is for superior electrical/mechanical attachment in copper.
  • Type HFH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 85 or less and HB (Hardness Brinell) 165 or less.
  • Type HFHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.
  • Type HFHB is recommended for use in copper sheets HRB (Rockwell “B” Scale) 55 or less and HB (Hardness Brinell) 83 or less.
    The electrical resistance (tested at 10 amps DC) between phosphor bronze studs and copper busbars is below 104µ ohms and 62µ ohms, after repeated thermal and mechanical cycling.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Studs
Product Number HFHB-M10-30-X
Product Name High-Strength Studs - Type HFH/HFHS/HFHB - Metric
Attachment Pressed
Shape Round
Design Units Metric
Metric M10
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pilot Pins - FH-3 mm-18ZI - bisco industries
Specs
Design Units Metric
Material Steel
View Details
Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Unified - FH4-440-16 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CHC-832-6 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers