HFHB-0616-32X is a heavy-duty BUSBAR® self-clinching stud designed for superior electrical and mechanical attachment in copper sheets. The stud features a phosphor bronze construction, with a thread size of 3/8-16 and a length code of 32 (0.75 inch). It is recommended for use in copper sheets with a hardness of HRB 55 or less and HB 83 or less. The stud projects above the sheet surface and provides low electrical resistance, with measured values below 62 µohms after repeated thermal and mechanical cycling at 10 amps DC. The minimum sheet thickness for installation is 0.090 inch, and the minimum hole distance from the edge is 0.437 inch.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet material distributes the axial tightening force over a large area thereby improving pull through resistance .
HFHB (heavy-duty BUSBAR®) Studs are ideal for applications which demand superior electrical/mechanica
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | HFHB-0616-32X | HFHB-0616-32X |
| Product Name | High-Strength Studs - Type HFH/HFHS/HFHB - Unified | Self-Clinching Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 6; 3/8" | 3/8" |