HFHB-0518-8X is a heavy-duty BUSBAR® self-clinching stud designed for superior electrical and mechanical attachment in copper sheets. It features a phosphor bronze construction, with a thread size of 5/16-18 and a length code of 0518. The stud is recommended for use in copper sheets with a hardness not exceeding HRB 55 or HB 83. It projects above the sheet surface and provides enhanced pull-through resistance. Tensile strength is rated at 60 ksi (415 MPa).
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet material distributes the axial tightening force over a large area thereby improving pull through resistance .
HFHB (heavy-duty BUSBAR®) Studs are ideal for applications which demand superior electrical/mechanica
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | HFHB-0518-8X | HFHB-0518-8X |
| Product Name | High-Strength Studs - Type HFH/HFHS/HFHB - Unified | Self-Clinching Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 5; 5/16" | 5/16" |