PennEngineering® High-Strength Studs - Type HFH/HFHS/HFHB - Unified HFHB-0420-8X

Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet material distributes the axial tightening force over a large area thereby improving pull through resistance . HFHB (heavy-duty BUSBAR®) Studs are ideal for applications which demand superior electrical/mechanica l attachment points. Phosphor bronze studs offer twice the conductivity of carbon steel studs Types HFH and HFHS are for high-strength applications in sheets as thin as .050” . Type HFHB is for superior electrical/mechanica l attachment in copper. Type HFH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 85 or less and HB (Hardness Brinell) 165 or less. Type HFHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less. Type HFHB is recommended for use in copper sheets HRB (Rockwell “B” Scale) 55 or less and HB (Hardness Brinell) 83 or less.
Request a Quote Datasheet
Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet material distributes the axial tightening force over a large area thereby improving pull through resistance . HFHB (heavy-duty BUSBAR®) Studs are ideal for applications which demand superior electrical/mechanica l attachment points. Phosphor bronze studs offer twice the conductivity of carbon steel studs Types HFH and HFHS are for high-strength applications in sheets as thin as .050” . Type HFHB is for superior electrical/mechanica l attachment in copper. Type HFH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 85 or less and HB (Hardness Brinell) 165 or less. Type HFHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less. Type HFHB is recommended for use in copper sheets HRB (Rockwell “B” Scale) 55 or less and HB (Hardness Brinell) 83 or less.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Strength Studs - Type HFH/HFHS/HFHB - Unified - HFHB-0420-8X - PennEngineering®
Danboro, PA, United States
High-Strength Studs - Type HFH/HFHS/HFHB - Unified
HFHB-0420-8X
High-Strength Studs - Type HFH/HFHS/HFHB - Unified HFHB-0420-8X
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet material distributes the axial tightening force over a large area thereby improving pull through resistance . HFHB (heavy-duty BUSBAR®) Studs are ideal for applications which demand superior electrical/mechanica l attachment points. Phosphor bronze studs offer twice the conductivity of carbon steel studs Types HFH and HFHS are for high-strength applications in sheets as thin as .050” . Type HFHB is for superior electrical/mechanica l attachment in copper. Type HFH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 85 or less and HB (Hardness Brinell) 165 or less. Type HFHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less. Type HFHB is recommended for use in copper sheets HRB (Rockwell “B” Scale) 55 or less and HB (Hardness Brinell) 83 or less.

PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet material distributes the axial tightening force over a large area thereby improving pull through resistance .
HFHB (heavy-duty BUSBAR®) Studs are ideal for applications which demand superior electrical/mechanical attachment points. Phosphor bronze studs offer twice the conductivity of carbon steel studs

  • Types HFH and HFHS are for high-strength applications in sheets as thin as .050” .
  • Type HFHB is for superior electrical/mechanical attachment in copper.
  • Type HFH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 85 or less and HB (Hardness Brinell) 165 or less.
  • Type HFHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.
  • Type HFHB is recommended for use in copper sheets HRB (Rockwell “B” Scale) 55 or less and HB (Hardness Brinell) 83 or less.
Supplier's Site Datasheet
Self-Clinching Studs - HFHB-0420-8X - bisco industries
Anaheim, CA, United States
Self-Clinching Studs
HFHB-0420-8X
Self-Clinching Studs HFHB-0420-8X
Self-Clinching Studs

Self-Clinching Studs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Studs Studs
Product Number HFHB-0420-8X HFHB-0420-8X
Product Name High-Strength Studs - Type HFH/HFHS/HFHB - Unified Self-Clinching Studs
Attachment Pressed Threaded
Shape Round
Design Units English English
Inch # 4; 1/4" 1/4"
Unlock Full Specs
to access all available technical data

Similar Products

Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CHC-832-4 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Unified - FH4-032-12 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CFHC-632-10 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers