HFH heavy-duty self-clinching studs are designed for high-strength applications in sheets as thin as .050" / 1.27 mm, with a stud head that projects above the sheet surface to distribute axial tightening force and improve pull-through resistance. They are recommended for use in steel or aluminum sheets with a Rockwell B hardness of 85 or less and a Brinell hardness of 165 or less. The stud installs permanently using a standard press and provides high torque-out and pushout resistance.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet material distributes the axial tightening force over a large area thereby improving pull through resistance .
HFHB (heavy-duty BUSBAR®) Studs are ideal for applications which demand superior electrical/mechanica
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | HFH-032-12ZC | HFH-032-12ZC |
| Product Name | High-Strength Studs - Type HFH/HFHS/HFHB - Unified | Self-Clinching Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 0; # 10 | # 10 |