HFE self-clinching studs are designed for installation in sheets as thin as 0.8 mm, providing maximum pull-through resistance. The stud head projects above the sheet surface to distribute tightening force and enhance performance in steel or aluminum sheets with a Rockwell B hardness of 85 or less and a Brinell hardness of 165 or less.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
HFE (heavy-duty) Studs are designed with an enlarged head diameter which projects above the sheet material and provides maximum pull through in sheets as thin as 1.00 mm.
| PennEngineering® | |
|---|---|
| Product Category | Studs |
| Product Number | HFE-M8-30-ZI |
| Product Name | High-Strength Studs for Thin Sheets - Type HFE - Metric |
| Attachment | Pressed |
| Shape | Round |
| Design Units | Metric |
| Metric | M8 |