PennEngineering® High-Strength Studs for Thin Sheets - Type HFE - Metric HFE-M8-25-ZI

Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFE (heavy-duty) Studs are designed with an enlarged head diameter which projects above the sheet material and provides maximum pull through in sheets as thin as 1.00 mm. Enlarged head diameter provides high-strength in sheets as thin as 1.00 mm . Recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 85 or less and HB (Hardness Brinell) 165 or less.
Request a Quote
Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFE (heavy-duty) Studs are designed with an enlarged head diameter which projects above the sheet material and provides maximum pull through in sheets as thin as 1.00 mm. Enlarged head diameter provides high-strength in sheets as thin as 1.00 mm . Recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 85 or less and HB (Hardness Brinell) 165 or less.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HFE-M8-25-ZI is a heavy-duty self-clinching stud designed for installation in thin sheets of aluminum, steel, or stainless steel. It can be installed in sheets as thin as 1.00 mm (0.039 inches) and features an enlarged head diameter that enhances pull-through resistance. This stud is suitable for applications requiring high torque-out and pushout resistances, making it ideal for demanding environments. It is recommended for use in materials with a Rockwell hardness of 85 or less and a Brinell hardness of 165 or less. The installation process involves placing the stud in a properly sized hole and using a standard press to embed it securely into the sheet.

Datasheet Summary
Powered by GS/AI

The HFE-M8-25-ZI is a heavy-duty self-clinching stud designed for installation in thin sheets of aluminum, steel, or stainless steel. It can be installed in sheets as thin as 1.00 mm (0.039 inches) and features an enlarged head diameter that enhances pull-through resistance. This stud is suitable for applications requiring high torque-out and pushout resistances, making it ideal for demanding environments. It is recommended for use in materials with a Rockwell hardness of 85 or less and a Brinell hardness of 165 or less. The installation process involves placing the stud in a properly sized hole and using a standard press to embed it securely into the sheet.

Suppliers

Company
Product
Description
Supplier Links
High-Strength Studs for Thin Sheets - Type HFE - Metric - HFE-M8-25-ZI - PennEngineering®
Danboro, PA, United States
High-Strength Studs for Thin Sheets - Type HFE - Metric
HFE-M8-25-ZI
High-Strength Studs for Thin Sheets - Type HFE - Metric HFE-M8-25-ZI
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFE (heavy-duty) Studs are designed with an enlarged head diameter which projects above the sheet material and provides maximum pull through in sheets as thin as 1.00 mm. Enlarged head diameter provides high-strength in sheets as thin as 1.00 mm . Recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 85 or less and HB (Hardness Brinell) 165 or less.

PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
HFE (heavy-duty) Studs are designed with an enlarged head diameter which projects above the sheet material and provides maximum pull through in sheets as thin as 1.00 mm.

  • Enlarged head diameter provides high-strength in sheets as thin as 1.00 mm .
  • Recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 85 or less and HB (Hardness Brinell) 165 or less.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Studs
Product Number HFE-M8-25-ZI
Product Name High-Strength Studs for Thin Sheets - Type HFE - Metric
Attachment Pressed
Shape Round
Design Units Metric
Metric M8
Unlock Full Specs
to access all available technical data

Similar Products

Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CHC-440-10 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Blind Threaded Studs - Unified - AESS-1024-225-530-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
Self-Clinching Pilot Pins - FH-3 mm-15ZI - bisco industries
Specs
Design Units Metric
Material Steel
View Details
Blind Threaded Studs - Metric - AESS-580-5-7-9-6-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details