PennEngineering® High-Strength Studs for Thin Sheets - Type HFE - Unified HFE-032-20-ZI

Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFE (heavy-duty) Studs are designed with an enlarged head diameter which projects above the sheet material and provides maximum pull through in sheets as thin as .040”. Enlarged head diameter provides high-strength in sheets as thin as .040” . Recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 85 or less and HB (Hardness Brinell) 165 or less.
Request a Quote
Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFE (heavy-duty) Studs are designed with an enlarged head diameter which projects above the sheet material and provides maximum pull through in sheets as thin as .040”. Enlarged head diameter provides high-strength in sheets as thin as .040” . Recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 85 or less and HB (Hardness Brinell) 165 or less.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HFE-032-20-ZI is a high-strength self-clinching stud designed for installation in thin sheets, specifically effective in materials such as aluminum, steel, or stainless steel. This stud can be installed in sheets as thin as 0.020 inches (0.51 mm) and provides high torque-out and pushout resistance. The stud features an enlarged head diameter that enhances pull-through strength, making it suitable for demanding applications. It is recommended for use in sheets with a hardness of HRB 85 or less and HB 165 or less. The installation process involves placing the stud in a properly sized hole and using a standard press to embed it securely into the sheet.

Datasheet Summary
Powered by GS/AI

HFE-032-20-ZI is a high-strength self-clinching stud designed for installation in thin sheets, specifically effective in materials such as aluminum, steel, or stainless steel. This stud can be installed in sheets as thin as 0.020 inches (0.51 mm) and provides high torque-out and pushout resistance. The stud features an enlarged head diameter that enhances pull-through strength, making it suitable for demanding applications. It is recommended for use in sheets with a hardness of HRB 85 or less and HB 165 or less. The installation process involves placing the stud in a properly sized hole and using a standard press to embed it securely into the sheet.

Suppliers

Company
Product
Description
Supplier Links
High-Strength Studs for Thin Sheets - Type HFE - Unified - HFE-032-20-ZI - PennEngineering®
Danboro, PA, United States
High-Strength Studs for Thin Sheets - Type HFE - Unified
HFE-032-20-ZI
High-Strength Studs for Thin Sheets - Type HFE - Unified HFE-032-20-ZI
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFE (heavy-duty) Studs are designed with an enlarged head diameter which projects above the sheet material and provides maximum pull through in sheets as thin as .040”. Enlarged head diameter provides high-strength in sheets as thin as .040” . Recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 85 or less and HB (Hardness Brinell) 165 or less.

PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
HFE (heavy-duty) Studs are designed with an enlarged head diameter which projects above the sheet material and provides maximum pull through in sheets as thin as .040”.

  • Enlarged head diameter provides high-strength in sheets as thin as .040” .
  • Recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 85 or less and HB (Hardness Brinell) 165 or less.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Studs
Product Number HFE-032-20-ZI
Product Name High-Strength Studs for Thin Sheets - Type HFE - Unified
Attachment Pressed
Shape Round
Design Units English
Inch # 0; # 10
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified - FH-0420-12ZI - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric - CHC-M4-10 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric - CHA-M3-6 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers