HF109 heavy-duty high tensile strength studs are manufactured from medium carbon alloy steel, heat-treated to meet a minimum tensile strength of 1040 MPa (property class 10.9), and designed for installation in steel or HSLA steel sheets with a maximum hardness of HRB 89 or HB 180. They are suitable for sheets as thin as 1 mm and feature a large head diameter to distribute compressive stress. The stud is identified by a property class 10.9 head marking and accepts a metric M6 thread with a length code of 15 mm. The head protrudes above the sheet surface, enhancing pull-through resistance.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet material distributes the axial tightening force over a large area thereby improving pull through resistance .
HFG8 and HF109 (heavy-duty high tensile strength) Studs are manufactured for the most demanding applications from medium carbon alloy steel, then heat-treated to high strength and hardness qualities
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | HF109-M6-15ZI | HF109-M6-15ZI |
| Product Name | High-Tensile Strength Studs - Types HFG8, HF109 - Metric | Self-Clinching Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | Metric | Metric |
| Metric | M6 | M6; M6 x 1 |