Heyco Products, Inc.
Rubber Grommets
G1298
Description
Rubber Grommets
Request a Quote
Email Supplier
Datasheet
Description
Rubber Grommets
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
G1298 |
|
Product Name
|
Rubber Grommets |
|
Overall Thickness
|
1.06 inch (27 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.6875 inch (17.46 mm)
View Details
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details
Shape
Round
Inside Diameter
0.5625 inch (14.29 mm)
Overall Thickness
0.7500 inch (19.05 mm)
View Details