Heyco Products, Inc.
Rubber Grommets
G1213
Description
Rubber Grommets
Request a Quote
Email Supplier
Datasheet
Description
Rubber Grommets
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
G1213 |
|
Product Name
|
Rubber Grommets |
|
Overall Thickness
|
0.7520 inch (19.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.8750 inch (22.22 mm)
View Details
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details
Overall Thickness
0.3125 inch (7.94 mm)
Material
Plastic
View Details