Heyco Products, Inc. Rubber Grommets G1179

Description
Rubber Grommets
Request a Quote Datasheet
Description
Rubber Grommets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommets - G1179 - bisco industries
Anaheim, CA, United States
Rubber Grommets
G1179
Rubber Grommets G1179
Rubber Grommets

Rubber Grommets

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Grommets
Product Number G1179
Product Name Rubber Grommets
Overall Thickness 0.3740 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power (no Signal) - NS-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LS60BL - LS60BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details