Heyco Products, Inc.
Rubber Grommets
G1136
Description
Rubber Grommets
Request a Quote
Email Supplier
Datasheet
Description
Rubber Grommets
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
G1136 |
|
Product Name
|
Rubber Grommets |
|
Overall Thickness
|
0.3740 inch (9.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Inside Diameter
0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Shape
Round
Inside Diameter
1.31 inch (33.34 mm)
Overall Thickness
1.81 inch (46.04 mm)
View Details
Shape
Flexible Grommet / Edging
Packaging
Bulk Package
Groove Width
0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details