Heyco Products, Inc.
Rubber Grommets
G1019
Description
Rubber Grommets
Request a Quote
Email Supplier
Datasheet
Description
Rubber Grommets
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
G1019 |
|
Product Name
|
Rubber Grommets |
|
Overall Thickness
|
0.2520 inch (6.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Overall Thickness
0.5000 inch (12.7 mm)
Material
Plastic
View Details
Shape
Flexible Grommet / Edging
Packaging
Bulk Package
Groove Width
0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details