PennEngineering® Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric FHS-M6-15

Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel. They are also available unthreaded on special order. Flush-head for sheet thickness of 1.00mm and greater. Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less. Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” scale) 50 or less and HB (Hardness Brinell) 82 or less.
Request a Quote
Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel. They are also available unthreaded on special order. Flush-head for sheet thickness of 1.00mm and greater. Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less. Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” scale) 50 or less and HB (Hardness Brinell) 82 or less.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FHS-M6-15 is a self-clinching threaded stud designed for permanent installation in sheets of aluminum, steel, or stainless steel with a thickness as thin as 0.020 inches (0.51 mm). This product features a flush head that allows for a smooth surface finish and is particularly suited for applications where space is limited. The FHS type is recommended for use in steel or aluminum sheets with a Rockwell hardness (HRB) of 70 or less and a Brinell hardness (HB) of 125 or less, ensuring compatibility with softer materials. The stud provides high torque-out and pushout resistances, making it a reliable choice for demanding applications. Installation is straightforward, requiring only a standard press to embed the stud securely into the sheet.

Datasheet Summary
Powered by GS/AI

The FHS-M6-15 is a self-clinching threaded stud designed for permanent installation in sheets of aluminum, steel, or stainless steel with a thickness as thin as 0.020 inches (0.51 mm). This product features a flush head that allows for a smooth surface finish and is particularly suited for applications where space is limited. The FHS type is recommended for use in steel or aluminum sheets with a Rockwell hardness (HRB) of 70 or less and a Brinell hardness (HB) of 125 or less, ensuring compatibility with softer materials. The stud provides high torque-out and pushout resistances, making it a reliable choice for demanding applications. Installation is straightforward, requiring only a standard press to embed the stud securely into the sheet.

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric - FHS-M6-15 - PennEngineering®
Danboro, PA, United States
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric
FHS-M6-15
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric FHS-M6-15
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel. They are also available unthreaded on special order. Flush-head for sheet thickness of 1.00mm and greater. Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less. Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” scale) 50 or less and HB (Hardness Brinell) 82 or less.

PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel. They are also available unthreaded on special order.

  • Flush-head for sheet thickness of 1.00mm and greater.
  • Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
  • Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less.
  • Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” scale) 50 or less and HB (Hardness Brinell) 82 or less.
Supplier's Site Datasheet
Threaded Rods and Studs - FHS-M6-15 - bisco industries
Anaheim, CA, United States
Threaded Rods and Studs
FHS-M6-15
Threaded Rods and Studs FHS-M6-15
Threaded Rods and Studs

Threaded Rods and Studs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Studs Studs
Product Number FHS-M6-15 FHS-M6-15
Product Name Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric Threaded Rods and Studs
Attachment Pressed Threaded
Shape Round
Design Units Metric Metric
Metric M6 M6; M6 x 1
Unlock Full Specs
to access all available technical data

Similar Products

Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CHC-032-8 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Blind Threaded Studs - Unified - AESS-1024-130-500 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CFHA-632-10 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers