FHS-M3-12 is a flush-head self-clinching stud for metric threads, designed for installation in aluminum, steel, or stainless steel sheets as thin as 0.51 mm. It installs permanently using a standard press, with high torque-out and pushout resistance. This variant is recommended for sheets with a Rockwell hardness (HRB) of 70 or less and a Brinell hardness (HB) of 125 or less. The stud features a flush head and is available in aluminum, steel, or stainless steel.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel. They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FHS-M3-12 | FHS-M3-12 |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | Metric | Metric |
| Metric | M3 | M3; M3 x 0.5 |