FHS-632-6 is a flush-head self-clinching stud designed for installation in steel or aluminum sheets with a maximum hardness of HRB 70 or HB 125, and a minimum sheet thickness of 0.020″ (0.51 mm). It features a #6-32 thread, a 0.203″ (5.16 mm) thread length, and a 0.025″ (0.64 mm) projection above the sheet surface. The stud installs with a minimum hole diameter of 0.157″ (4.0 mm) and requires a minimum centerline-to-edge distance of 0.105″ (2.67 mm).
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FHS-632-6 | FHS-632-6 |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 6 | # 6 |