PEM® FHS self-clinching pins are flush-head fasteners designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.020″ (0.51 mm). They provide high torque-out and pushout resistance and are recommended for use in sheets with a Rockwell B hardness of 70 or less and a Brinell hardness of 125 or less. The pins install using standard press equipment and form a flush assembly by embedding the head into the sheet material. The FHS type is available unthreaded on special order and is compatible with standard panel thicknesses where superior aluminum or steel support is required.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHS-215-14 | FHS-215-14 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |