FHS-207-12 is a flush-head self-clinching pin in the PEM FH/FHS/FHA series, designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.51 mm. It installs with a standard press, embedding the head to provide high torque-out and pushout resistance. FHS pins are recommended for use in materials with a Rockwell B hardness of 70 or less and a Brinell hardness of 125 or less. The part is available unthreaded on special order and features a flush head that does not protrude above the sheet surface. The series is suitable for use in anodized aluminum and offers superior corrosion resistance. Standard installation and performance characteristics apply uniformly across the series.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHS-207-12 | FHS-207-12 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |