FHS-series self-clinching pins install permanently in aluminum, steel, or stainless steel sheets as thin as 0.020 in (0.51 mm) with high torque-out and pushout resistance. The flush-head design ensures a flush fit after installation. FHS pins are recommended for sheets with a Rockwell B hardness of 70 or less and a Brinell hardness of 125 or less. They are available in aluminum, steel, or stainless steel and are installed using a standard press.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHS-207-10 | FHS-207-10 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |