FHS-series self-clinching pins are designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.020 inch (0.51 mm), with high torque-out and pushout resistance. They are flush-head type pins compatible with sheets having a hardness of HRB 70 or less and HB 125 or less. The pins install using standard press methods, displacing sheet material around the head to form a secure, flush assembly.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHS-173-8 | FHS-173-8 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |