FHS-032-14 is a flush-head self-clinching stud for installation in steel or aluminum sheets as thin as 0.020 in (0.51 mm) with a #10-32 thread size, designed for use in materials with a hardness of HRB 70 or less and HB 125 or less. It has a projecting head that positions the installed stud approximately 0.025 in (0.64 mm) above the sheet surface. The stud's clenching profile and dimensions comply with standard TFH/TFHS series specifications for nominal thread length and minimum hole size, ensuring secure embedment and high torque-out resistance.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FHS-032-14 | FHS-032-14 |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 0; # 10 | # 10 |