FHS-024-5 is a flush-head self-clinching stud designed for installation in steel or aluminum sheets as thin as 0.020 in. (0.51 mm), with a thread size of #10-24. It is recommended for use in materials with a Rockwell "B" hardness of 70 or less and a Brinell hardness of 125 or less. The stud installs permanently with a head that remains flush to the sheet surface and provides high torque-out and pushout resistance. The part features a dimple in the head for identification, a minimal clinch profile, and a minimum hole size of 0.209 in. with a maximum thread length of 0.250 in. The stud head projects above the sheet surface by 0.025 in. (0.64 mm) upon installation.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FHS-024-5 | FHS-024-5 |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 0; # 10 | # 10 |