FHS™ self-clinching studs are flush-head threaded fasteners designed for permanent installation in steel or aluminum sheets as thin as 0.020 in (0.51 mm), with recommended use in materials having a Rockwell B hardness of 70 or less and Brinell hardness of 125 or less. They provide high torque-out and pushout resistance and install with a standard press. The stud head integrates flush with the sheet surface after installation. The part number FHS-024-10 corresponds to the FHS series with a 0.250 in (6.35 mm) thread length and a #10-24 thread size, as defined by the available specifications for the FHS type.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FHS-024-10 | FHS-024-10 |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 0; # 10 | # 10 |