FHLS™ flush, low-displacement head studs are designed for installation into steel or aluminum sheets as thin as 0.040" / 1 mm, with a head profile that allows placement closer to sheet edges than standard FH/FHS studs without causing bulging. The FHLS-632-6 variant features a #6-32 thread and is recommended for use in materials with a Rockwell "B" hardness of 70 or less and Brinell hardness of 125 or less. The stud installs permanently by compressive pressing into a properly sized hole, achieving high torque-out and pushout resistance. The head remains flush with the sheet surface after installation.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FHL (flush low-displacement head) Studs install closer to the edge of a sheet than PEM Types FH/FHS studs without causing that edge to bulge.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FHLS-632-6 | FHLS-632-6 |
| Product Name | Low-Displacement Head Studs - Types FHL, FHLS - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 6 | # 6 |