FHLS™ flush, low-displacement head studs install permanently in steel or aluminum sheets as thin as 0.040" / 1 mm and can be placed closer to the edge of a panel than FH/FHS studs without causing bulging. The FHLS-032-8 variant has a #10-32 thread, a body length of 0.189" / 4.8 mm, and is rated for materials with a maximum hardness of HRB 80 / HB 125. It requires a minimum hole size of 0.112" and allows attachment within 0.204" of the panel edge.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FHL (flush low-displacement head) Studs install closer to the edge of a sheet than PEM Types FH/FHS studs without causing that edge to bulge.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FHLS-032-8 | FHLS-032-8 |
| Product Name | Low-Displacement Head Studs - Types FHL, FHLS - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 0; # 10 | # 10 |