PennEngineering® Low-Displacement Head Studs - Types FHL, FHLS - Unified FHL-632-12ZI

Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FHL (flush low-displacement head) Studs install closer to the edge of a sheet than PEM Types FH/FHS studs without causing that edge to bulge. Installs closer to the edge of a sheet than PEM Type FH/FHS studs without causing that edge to bulge. Flush-head for sheet thickness .040” and greater. Type FHL is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHLS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.
Request a Quote
Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FHL (flush low-displacement head) Studs install closer to the edge of a sheet than PEM Types FH/FHS studs without causing that edge to bulge. Installs closer to the edge of a sheet than PEM Type FH/FHS studs without causing that edge to bulge. Flush-head for sheet thickness .040” and greater. Type FHL is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHLS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FHL-632-12ZI is a low-displacement head stud designed for permanent installation in aluminum or steel sheets with a thickness of .040 inches or greater. This stud features a smaller head diameter, allowing it to be installed closer to the edge of the sheet without causing bulging. It is suitable for use in materials with a Rockwell hardness of 80 or less and a Brinell hardness of 150 or less. The FHL type provides high torque-out and pushout resistance, making it a reliable choice for applications requiring secure fastening in thin sheet materials.

Datasheet Summary
Powered by GS/AI

FHL-632-12ZI is a low-displacement head stud designed for permanent installation in aluminum or steel sheets with a thickness of .040 inches or greater. This stud features a smaller head diameter, allowing it to be installed closer to the edge of the sheet without causing bulging. It is suitable for use in materials with a Rockwell hardness of 80 or less and a Brinell hardness of 150 or less. The FHL type provides high torque-out and pushout resistance, making it a reliable choice for applications requiring secure fastening in thin sheet materials.

Suppliers

Company
Product
Description
Supplier Links
Low-Displacement Head Studs - Types FHL, FHLS - Unified - FHL-632-12ZI - PennEngineering®
Danboro, PA, United States
Low-Displacement Head Studs - Types FHL, FHLS - Unified
FHL-632-12ZI
Low-Displacement Head Studs - Types FHL, FHLS - Unified FHL-632-12ZI
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FHL (flush low-displacement head) Studs install closer to the edge of a sheet than PEM Types FH/FHS studs without causing that edge to bulge. Installs closer to the edge of a sheet than PEM Type FH/FHS studs without causing that edge to bulge. Flush-head for sheet thickness .040” and greater. Type FHL is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHLS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.

PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FHL (flush low-displacement head) Studs install closer to the edge of a sheet than PEM Types FH/FHS studs without causing that edge to bulge.

  • Installs closer to the edge of a sheet than PEM Type FH/FHS studs without causing that edge to bulge.
  • Flush-head for sheet thickness .040” and greater.
  • Type FHL is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less.
  • Type FHLS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.
Supplier's Site Datasheet
Threaded Rods and Studs - FHL-632-12ZI - bisco industries
Anaheim, CA, United States
Threaded Rods and Studs
FHL-632-12ZI
Threaded Rods and Studs FHL-632-12ZI
Threaded Rods and Studs

Threaded Rods and Studs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Studs Studs
Product Number FHL-632-12ZI FHL-632-12ZI
Product Name Low-Displacement Head Studs - Types FHL, FHLS - Unified Threaded Rods and Studs
Attachment Pressed Threaded
Shape Round
Design Units English English
Inch # 6 # 6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified - FH-256-4ZI - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Metric - FH4-M3-10 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers
Blind Threaded Studs - Metric - AESS-610-4-2-20-0 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric - CFHC-M4-6 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers