FHL™ flush, low-displacement head studs are designed for installation into steel or aluminum sheets with a maximum hardness of HRB 80 and HB 150, and install closer to the edge of a sheet than standard FH/FHS studs without causing edge bulging. They are intended for sheets as thin as .040" / 1 mm and feature a low-profile head that minimizes displacement.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FHL (flush low-displacement head) Studs install closer to the edge of a sheet than PEM Types FH/FHS studs without causing that edge to bulge.
Threaded Rods and Studs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FHL-440-14ZI | FHL-440-14ZI |
| Product Name | Low-Displacement Head Studs - Types FHL, FHLS - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 4 | # 4 |