FHA™ self-clinching threaded studs are designed for installation in aluminum sheets as thin as 0.51 mm with a maximum hardness of HRB 50 and HB 82. They feature a flush head and provide high torque-out and pushout resistance after installation by pressing into properly sized holes. The stud head embeds permanently, creating a secure, flush assembly with no protrusion above the sheet surface.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel. They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FHA-M6-35 | FHA-M6-35 |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | Metric | Metric |
| Metric | M6 | M6; M6 x 1 |