FHA-832-14 is a flush-head self-clinching stud designed for installation in aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It has a #8-32 thread, a fastener length of 0.163 inches, and requires a minimum sheet thickness of 0.040 inch. The stud installs flush with the sheet surface and is suitable for use in aluminum, steel, or stainless steel sheets per its series specifications. Its minimum hole size is 0.185 inch, and the minimum distance from the hole centerline to the sheet edge is 0.281 inch.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FHA-832-14 | FHA-832-14 |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 8 | # 8 |