FHA-632-4 is a flush-head self-clinching stud designed for installation in aluminum sheets with a hardness of HRB 50 or less and HB 82 or less. It has a #6-32 thread and is recommended for sheet thicknesses of .040" (1 mm) and greater. The stud installs permanently with high torque-out and pushout resistance using a standard press, and its flush head ensures a smooth surface finish after installation. The part is available in aluminum, steel, or stainless steel materials.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FHA-632-4 | FHA-632-4 |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 6 | # 6 |