FHA-0420-24 is a flush-head self-clinching stud designed for installation into aluminum sheets with a Rockwell B hardness of 50 or less and Brinell hardness of 82 or less. It has a .250-20 thread, a length of 0.750 inch, and requires a minimum sheet thickness of .062 inch. The stud installs flush and is compatible with panels up to 0.312 inch thick, with a minimum centerline-to-edge distance of .312 inch. The part is made of steel and features a standard clinching profile.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FHA-0420-24 | FHA-0420-24 |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 4; 1/4" | 1/4" |