FHA-032-10 is a flush-head self-clinching stud designed for installation in aluminum sheets with a maximum hardness of HRB 50 or HB 82. It features a #10-32 thread and a length of 0.189 inches, suitable for sheet thicknesses of 0.040 inch and greater. The stud installs permanently in aluminum, steel, or stainless steel sheets using a standard press, creating a flush assembly with high torque-out and pushout resistance. The head profile ensures a low-profile, flush finish after installation.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FHA-032-10 | FHA-032-10 |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 0; # 10 | # 10 |