FHA-024-8 is a flush-head self-clinching stud for aluminum sheets with a thread size of #10-24, designed for installation in material with a maximum hardness of HRB 50 or HB 82. It requires a minimum sheet thickness of 0.040" and provides a flush finish after installation. The stud has a minimum hole diameter of 0.189" and a maximum head-to-edge distance of 0.281". It is compatible with standard press installation and is intended for use in aluminum sheets only.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FHA-024-8 | FHA-024-8 |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 0; # 10 | # 10 |