FH-M5-15ZC is a flush-head self-clinching stud for installation in aluminum, steel, or stainless steel sheets as thin as 0.51 mm, with high torque-out and pushout resistance. The stud has a flush head that embeds into the sheet during installation, leaving no projection. It is suitable for sheets with hardness up to HRB 80 and HB 150. The stud is available in aluminum, steel, or stainless steel and is designed for permanent installation using a standard press.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel. They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FH-M5-15ZC | FH-M5-15ZC |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | Metric | Metric |
| Metric | M5 | M5; M5 x 0.8 |