The FH series consists of flush-head self-clinching studs designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.51 mm. These studs install by pressing into properly sized holes, embedding the head to create a flush assembly with high torque-out and pushout resistance. FH studs are suitable for sheets with a hardness of HRB 80 or less and HB 150 or less. They are available in aluminum, steel, or stainless steel and can be ordered unthreaded on special request.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel. They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FH-M4-15ZI | FH-M4-15ZI |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | Metric | Metric |
| Metric | M4 | M4; M4 x 0.7 |