PennEngineering® Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric FH-M3-12ZC

Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel. They are also available unthreaded on special order. Flush-head for sheet thickness of 1.00mm and greater. Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less. Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” scale) 50 or less and HB (Hardness Brinell) 82 or less.
Request a Quote
Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel. They are also available unthreaded on special order. Flush-head for sheet thickness of 1.00mm and greater. Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less. Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” scale) 50 or less and HB (Hardness Brinell) 82 or less.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Self-Clinching Threaded Stud FH-M3-12ZC from PennEngineering® is designed for permanent installation in sheets of aluminum, steel, or stainless steel with a minimum thickness of 1.00 mm. This product features a flush-head design that allows for a smooth surface finish and is suitable for applications requiring high torque-out and pushout resistance. The stud is compatible with materials that have a hardness rating of HRB 80 or less and HB 150 or less. It is installed using a standard press, which embeds the head into the sheet, ensuring a secure fit. The FH-M3-12ZC is part of a series that includes options for different material specifications and hardness ratings, making it versatile for various engineering applications.

Datasheet Summary
Powered by GS/AI

Self-Clinching Threaded Stud FH-M3-12ZC from PennEngineering® is designed for permanent installation in sheets of aluminum, steel, or stainless steel with a minimum thickness of 1.00 mm. This product features a flush-head design that allows for a smooth surface finish and is suitable for applications requiring high torque-out and pushout resistance. The stud is compatible with materials that have a hardness rating of HRB 80 or less and HB 150 or less. It is installed using a standard press, which embeds the head into the sheet, ensuring a secure fit. The FH-M3-12ZC is part of a series that includes options for different material specifications and hardness ratings, making it versatile for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric - FH-M3-12ZC - PennEngineering®
Danboro, PA, United States
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric
FH-M3-12ZC
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric FH-M3-12ZC
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel. They are also available unthreaded on special order. Flush-head for sheet thickness of 1.00mm and greater. Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less. Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” scale) 50 or less and HB (Hardness Brinell) 82 or less.

PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel. They are also available unthreaded on special order.

  • Flush-head for sheet thickness of 1.00mm and greater.
  • Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
  • Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less.
  • Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” scale) 50 or less and HB (Hardness Brinell) 82 or less.
Supplier's Site Datasheet
Threaded Rods and Studs - FH-M3-12ZC - bisco industries
Anaheim, CA, United States
Threaded Rods and Studs
FH-M3-12ZC
Threaded Rods and Studs FH-M3-12ZC
Threaded Rods and Studs

Threaded Rods and Studs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Studs Studs
Product Number FH-M3-12ZC FH-M3-12ZC
Product Name Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric Threaded Rods and Studs
Attachment Pressed Threaded
Shape Round
Design Units Metric Metric
Metric M3 M3; M3 x 0.5
Unlock Full Specs
to access all available technical data

Similar Products

Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CHC-632-4 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric - CFHA-M5-16 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers
Blind Threaded Studs - Metric - AESS-580-5-7-17-6 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Blind Threaded Studs - Unified - AESS-1032-130-500 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details