PennEngineering® Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric FH-M2-5-15ZI

Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel. They are also available unthreaded on special order. Flush-head for sheet thickness of 1.00mm and greater. Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less. Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” scale) 50 or less and HB (Hardness Brinell) 82 or less.
Request a Quote Datasheet
Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel. They are also available unthreaded on special order. Flush-head for sheet thickness of 1.00mm and greater. Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less. Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” scale) 50 or less and HB (Hardness Brinell) 82 or less.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric - FH-M2-5-15ZI - PennEngineering®
Danboro, PA, United States
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric
FH-M2-5-15ZI
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric FH-M2-5-15ZI
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel. They are also available unthreaded on special order. Flush-head for sheet thickness of 1.00mm and greater. Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less. Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” scale) 50 or less and HB (Hardness Brinell) 82 or less.

PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel. They are also available unthreaded on special order.

  • Flush-head for sheet thickness of 1.00mm and greater.
  • Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
  • Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less.
  • Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” scale) 50 or less and HB (Hardness Brinell) 82 or less.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Studs
Product Number FH-M2-5-15ZI
Product Name Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric
Attachment Pressed
Shape Round
Design Units Metric
Metric M 2.5
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pilot Pins - FH-3 mm-20ZI - bisco industries
Specs
Design Units Metric
Material Steel
View Details
Blind Threaded Studs - Metric - AESS-580-3-3-20-0 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Blind Threaded Studs - Metric - AESS-470-2-0-12-0 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified - FH-024-24ZC - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers