FH™ self-clinching studs install permanently in aluminum, steel, or stainless steel sheets as thin as 0.020" / 0.51 mm, providing high torque-out and pushout resistance. These flush-head studs are designed for sheets with hardness up to HRB 80 and HB 150, and are available in aluminum, steel, or stainless steel. The stud head embeds into the sheet during installation, creating a flush, secure assembly.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FH-632-5ZC | FH-632-5ZC |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 6 | # 6 |