FH-series self-clinching studs are flush-head fasteners designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.020 inch (0.51 mm). They provide high torque-out and pushout resistance and install using standard pressing equipment. The FH variant is suitable for sheets with a maximum hardness of HRB 80 and HB 150. A flush head ensures a smooth surface after installation, with the metal displaced from the sheet forming a secure, deformable lock around the stud's annular groove.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FH-632-10ZC | FH-632-10ZC |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 6 | # 6 |