Heyco Products, Inc. Heyco C2082 Liquid Tight Hole Plug, 1.500" Mounting Hole, Panel Thickness .250", IP67/68 C2082

Description
Heyco C2082 Liquid Tight Hole Plug Category: Bushings & Plugs Manufacturer: Heyco For use in panels as thin as .020" (0.5 mm) and as thick as .250" (6.4 mm). Provide liquid tight closure when used as a plug. When pierced, function as a liquid tight bushing that convert raw edged holes to smooth, neat, insulated holes. Used as a liquid tight bushing, HEYCO-molded Liquid Tight Break-Thru Plugs insulate and mechanically protect electrical and telecommunications cable, tubing, hose, rope, and utility lines. Locking fingers snap into holes with fingertip pressure. Locking fingers in fractional increments up to the maximum panel thickness. Withstand a push back force of greater than 35 pounds. Available in multiple sizes for use in .500" (12.7 mm) to 1.500" (38.1 mm) diameter holes. Cable Dia. Range: ..375-1.00"; Head Dia.: 1.930"; Overall Height: .67"
Request a Quote Datasheet
Description
Heyco C2082 Liquid Tight Hole Plug Category: Bushings & Plugs Manufacturer: Heyco For use in panels as thin as .020" (0.5 mm) and as thick as .250" (6.4 mm). Provide liquid tight closure when used as a plug. When pierced, function as a liquid tight bushing that convert raw edged holes to smooth, neat, insulated holes. Used as a liquid tight bushing, HEYCO-molded Liquid Tight Break-Thru Plugs insulate and mechanically protect electrical and telecommunications cable, tubing, hose, rope, and utility lines. Locking fingers snap into holes with fingertip pressure. Locking fingers in fractional increments up to the maximum panel thickness. Withstand a push back force of greater than 35 pounds. Available in multiple sizes for use in .500" (12.7 mm) to 1.500" (38.1 mm) diameter holes. Cable Dia. Range: ..375-1.00"; Head Dia.: 1.930"; Overall Height: .67"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco C2082 Liquid Tight Hole Plug, 1.500
Chanhassen, MN, United States
Heyco C2082 Liquid Tight Hole Plug, 1.500" Mounting Hole, Panel Thickness .250", IP67/68
24437
Heyco C2082 Liquid Tight Hole Plug, 1.500" Mounting Hole, Panel Thickness .250", IP67/68 24437
Heyco C2082 Liquid Tight Hole Plug Category: Bushings & Plugs Manufacturer: Heyco For use in panels as thin as .020" (0.5 mm) and as thick as .250" (6.4 mm). Provide liquid tight closure when used as a plug. When pierced, function as a liquid tight bushing that convert raw edged holes to smooth, neat, insulated holes. Used as a liquid tight bushing, HEYCO-molded Liquid Tight Break-Thru Plugs insulate and mechanically protect electrical and telecommunications cable, tubing, hose, rope, and utility lines. Locking fingers snap into holes with fingertip pressure. Locking fingers in fractional increments up to the maximum panel thickness. Withstand a push back force of greater than 35 pounds. Available in multiple sizes for use in .500" (12.7 mm) to 1.500" (38.1 mm) diameter holes. Cable Dia. Range: ..375-1.00"; Head Dia.: 1.930"; Overall Height: .67"
  • Heyco C2082 Liquid Tight Hole Plug
  • Category: Bushings & Plugs
  • Manufacturer: Heyco
  • For use in panels as thin as .020" (0.5 mm) and as thick as .250" (6.4 mm).
  • Provide liquid tight closure when used as a plug. When pierced, function as a liquid tight bushing that convert raw edged holes to smooth, neat, insulated holes.
  • Used as a liquid tight bushing, HEYCO-molded Liquid Tight Break-Thru Plugs insulate and mechanically protect electrical and telecommunications cable, tubing, hose, rope, and utility lines.
  • Locking fingers snap into holes with fingertip pressure.
  • Locking fingers in fractional increments up to the maximum panel thickness.
  • Withstand a push back force of greater than 35 pounds.
  • Available in multiple sizes for use in .500" (12.7 mm) to 1.500" (38.1 mm) diameter holes.
  • Cable Dia. Range: ..375-1.00";
  • Head Dia.: 1.930";
  • Overall Height: .67"
Supplier's Site Datasheet
Hole Plugs - C2082 - bisco industries
Anaheim, CA, United States
Hole Plugs
C2082
Hole Plugs C2082
Hole Plugs

Hole Plugs

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. bisco industries
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 24437 C2082
Product Name Heyco C2082 Liquid Tight Hole Plug, 1.500" Mounting Hole, Panel Thickness .250", IP67/68 Hole Plugs
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

8 mm DL Series Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Steel - Stainless; Stainless Steel
NPT Thread 7.95 mm
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Silicone Pull Plugs - SPP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Rubber - Silicone; Silicone
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details