Heyco Products, Inc. Heyco C2080 Liquid Tight Hole Plug, 1.375" Mounting Hole, Panel Thickness .250", IP67/68 C2080

Description
Heyco C2080 Liquid Tight Hole Plug Category: Bushings & Plugs Manufacturer: Heyco For use in panels as thin as .020" (0.5 mm) and as thick as .250" (6.4 mm). Provide liquid tight closure when used as a plug. When pierced, function as a liquid tight bushing that convert raw edged holes to smooth, neat, insulated holes. Used as a liquid tight bushing, HEYCO-molded Liquid Tight Break-Thru Plugs insulate and mechanically protect electrical and telecommunications cable, tubing, hose, rope, and utility lines. Locking fingers snap into holes with fingertip pressure. Locking fingers in fractional increments up to the maximum panel thickness. Withstand a push back force of greater than 35 pounds. Available in multiple sizes for use in .500" (12.7 mm) to 1.500" (38.1 mm) diameter holes. Mounting Hole Dia.: 1.375"; Cable Dia. Range: .300-.950"; Head Dia.: 1.800"; Overall Height: .67"
Request a Quote Datasheet
Description
Heyco C2080 Liquid Tight Hole Plug Category: Bushings & Plugs Manufacturer: Heyco For use in panels as thin as .020" (0.5 mm) and as thick as .250" (6.4 mm). Provide liquid tight closure when used as a plug. When pierced, function as a liquid tight bushing that convert raw edged holes to smooth, neat, insulated holes. Used as a liquid tight bushing, HEYCO-molded Liquid Tight Break-Thru Plugs insulate and mechanically protect electrical and telecommunications cable, tubing, hose, rope, and utility lines. Locking fingers snap into holes with fingertip pressure. Locking fingers in fractional increments up to the maximum panel thickness. Withstand a push back force of greater than 35 pounds. Available in multiple sizes for use in .500" (12.7 mm) to 1.500" (38.1 mm) diameter holes. Mounting Hole Dia.: 1.375"; Cable Dia. Range: .300-.950"; Head Dia.: 1.800"; Overall Height: .67"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco C2080 Liquid Tight Hole Plug, 1.375
Chanhassen, MN, United States
Heyco C2080 Liquid Tight Hole Plug, 1.375" Mounting Hole, Panel Thickness .250", IP67/68
24436
Heyco C2080 Liquid Tight Hole Plug, 1.375" Mounting Hole, Panel Thickness .250", IP67/68 24436
Heyco C2080 Liquid Tight Hole Plug Category: Bushings & Plugs Manufacturer: Heyco For use in panels as thin as .020" (0.5 mm) and as thick as .250" (6.4 mm). Provide liquid tight closure when used as a plug. When pierced, function as a liquid tight bushing that convert raw edged holes to smooth, neat, insulated holes. Used as a liquid tight bushing, HEYCO-molded Liquid Tight Break-Thru Plugs insulate and mechanically protect electrical and telecommunications cable, tubing, hose, rope, and utility lines. Locking fingers snap into holes with fingertip pressure. Locking fingers in fractional increments up to the maximum panel thickness. Withstand a push back force of greater than 35 pounds. Available in multiple sizes for use in .500" (12.7 mm) to 1.500" (38.1 mm) diameter holes. Mounting Hole Dia.: 1.375"; Cable Dia. Range: .300-.950"; Head Dia.: 1.800"; Overall Height: .67"
  • Heyco C2080 Liquid Tight Hole Plug
  • Category: Bushings & Plugs
  • Manufacturer: Heyco
  • For use in panels as thin as .020" (0.5 mm) and as thick as .250" (6.4 mm).
  • Provide liquid tight closure when used as a plug. When pierced,
  • function as a liquid tight bushing that convert raw edged holes to smooth,
  • neat, insulated holes.
  • Used as a liquid tight bushing, HEYCO-molded Liquid Tight Break-Thru
  • Plugs insulate and mechanically protect electrical and telecommunications
  • cable, tubing, hose, rope, and utility lines.
  • Locking fingers snap into holes with fingertip pressure.
  • Locking fingers in fractional increments up to the maximum panel thickness.
  • Withstand a push back force of greater than 35 pounds.
  • Available in multiple sizes for use in .500" (12.7 mm) to 1.500" (38.1 mm) diameter holes.
  • Mounting Hole Dia.: 1.375";
  • Cable Dia. Range: .300-.950";
  • Head Dia.: 1.800";
  • Overall Height: .67"
Supplier's Site Datasheet
Hole Plugs - C2080 - bisco industries
Anaheim, CA, United States
Hole Plugs
C2080
Hole Plugs C2080
Hole Plugs

Hole Plugs

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. bisco industries
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 24436 C2080
Product Name Heyco C2080 Liquid Tight Hole Plug, 1.375" Mounting Hole, Panel Thickness .250", IP67/68 Hole Plugs
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE PROTECTIVE VENT FILTER - VE9 series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material ePTFE
View Details
Nickel-Plated Brass PG Thread Plugs - 6700542 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details